nVent Electric Filter Fan, 21 Cfm, 230Vac, Grey; Product Range Nvent Hoffman HF0426414

Description
FILTER FAN, 21 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:112.3mm; External Width - Metric:113mm; External Depth - Metric:93mm; External Height - Imperial:4.4"RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 21 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:112.3mm; External Width - Metric:113mm; External Depth - Metric:93mm; External Height - Imperial:4.4"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 21 Cfm, 230Vac, Grey; Product Range Nvent Hoffman - 98Y5637 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 21 Cfm, 230Vac, Grey; Product Range Nvent Hoffman
98Y5637
Filter Fan, 21 Cfm, 230Vac, Grey; Product Range Nvent Hoffman 98Y5637
FILTER FAN, 21 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:112.3mm; External Width - Metric:113mm; External Depth - Metric:93mm; External Height - Imperial:4.4"RoHS Compliant: Yes

FILTER FAN, 21 CFM, 230VAC, GREY; Product Range:HF Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:112.3mm; External Width - Metric:113mm; External Depth - Metric:93mm; External Height - Imperial:4.4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 98Y5637
Product Name Filter Fan, 21 Cfm, 230Vac, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details