nVent Electric Open-Style, Non-Fused Disconnect Switches HB91800S

Description
Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies). S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4) The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities) Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches Additional customized options are available
Datasheet
Description
Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies). S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4) The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities) Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches Additional customized options are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Style, Non-Fused Disconnect Switches - HB91800S - nVent Electric
St. Louis Park, MN, United States
Open-Style, Non-Fused Disconnect Switches
HB91800S
Open-Style, Non-Fused Disconnect Switches HB91800S
Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies). S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4) The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities) Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches Additional customized options are available

Open-Style, Non-Fused Disconnect Switches

The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies).

  • S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC
  • Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4)
  • The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities)
  • Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions
  • Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X
  • Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling
  • Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches
  • Additional customized options are available
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Disconnect Switches
Product Number HB91800S
Product Name Open-Style, Non-Fused Disconnect Switches
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1135147 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 1P
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details