nVent Electric Open-Style, Non-Fused Disconnect Switches HB918004

Description
Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies). S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4) The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities) Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches Additional customized options are available
Datasheet
Description
Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies). S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4) The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities) Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches Additional customized options are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open-Style, Non-Fused Disconnect Switches - HB918004 - nVent Electric
St. Louis Park, MN, United States
Open-Style, Non-Fused Disconnect Switches
HB918004
Open-Style, Non-Fused Disconnect Switches HB918004
Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies). S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4) The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities) Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches Additional customized options are available

Open-Style, Non-Fused Disconnect Switches

The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new standard extends the system voltage capabilities beyond the 600 V limit of the UL98 standard and supports more efficient photovoltaic systems that operate at higher voltage levels. These switch models allow solar integrators and OEMs to achieve 1000 V ratings according to the UL1741 standard for inverters and interconnection systems (combiner boxes and recombiner assemblies).

  • S-5000 switches provide direct current circuit load-make/load-break switching between 250 and 1250 amps at 1000 VDC
  • Available in three frame sizes, current ratings include 250 A (Size 1), 400 A (Size 2) and 1250 A (Size 4)
  • The switches can be wired in any one of three configurations: 4+0 (positive polarity switching only), 3+1 or 2+2 (breaking the positive and negative system polarities)
  • Shrouds separate the opposite switch polarities and are available in numerous configurations with various wiring provisions
  • Shafts and handles are sold separately and can satisfy NEMA ratings up to and including NEMA 4X
  • Optional auxiliary switches can also be mounted to the S-5000 Series switches to provide control signaling
  • Switch bodies can be factory mounted on multi-switch frames that allow for simultaneous switching of two, three or four switches
  • Additional customized options are available
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Disconnect Switches
Product Number HB918004
Product Name Open-Style, Non-Fused Disconnect Switches
Type Non-Fusible
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3160 + K/EVA Y/R - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 60 HP
View Details
Power Fuses Fusible Disconnect Switches - VPS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 1600 amps
Operating Voltage 690 to 1200 volts
View Details
Disconnect Switch - 1494G-DC3J6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 1369413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details