nVent Electric AMBUS J-Carrier, Class J fuse holder, Clip-on w/Light HB31925

Description
AMBUS J-Carrier, Class J fuse holder, clip-on mounting, model with light indicator 110-600 VAC/DC DIN Rail mountable fuse holders for 30 and 60 A ferrule size UL Class J fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems between 110 and 600 V. The LED lamp will glow when the fuse is open (blown). Holders meet IP20 touchsafe design standards. AMBUS J-Carrier is a trademark of Wohner GmbH & Co. KG.
Datasheet
Description
AMBUS J-Carrier, Class J fuse holder, clip-on mounting, model with light indicator 110-600 VAC/DC DIN Rail mountable fuse holders for 30 and 60 A ferrule size UL Class J fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems between 110 and 600 V. The LED lamp will glow when the fuse is open (blown). Holders meet IP20 touchsafe design standards. AMBUS J-Carrier is a trademark of Wohner GmbH & Co. KG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMBUS J-Carrier, Class J fuse holder, Clip-on w/Light - HB31925 - nVent Electric
St. Louis Park, MN, United States
AMBUS J-Carrier, Class J fuse holder, Clip-on w/Light
HB31925
AMBUS J-Carrier, Class J fuse holder, Clip-on w/Light HB31925
AMBUS J-Carrier, Class J fuse holder, clip-on mounting, model with light indicator 110-600 VAC/DC DIN Rail mountable fuse holders for 30 and 60 A ferrule size UL Class J fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems between 110 and 600 V. The LED lamp will glow when the fuse is open (blown). Holders meet IP20 touchsafe design standards. AMBUS J-Carrier is a trademark of Wohner GmbH & Co. KG.

AMBUS J-Carrier, Class J fuse holder, clip-on mounting, model with light indicator 110-600 VAC/DC

DIN Rail mountable fuse holders for 30 and 60 A ferrule size UL Class J fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems between 110 and 600 V. The LED lamp will glow when the fuse is open (blown). Holders meet IP20 touchsafe design standards.

AMBUS J-Carrier is a trademark of Wohner GmbH & Co. KG.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Fuse Holders
Product Number HB31925
Product Name AMBUS J-Carrier, Class J fuse holder, Clip-on w/Light
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - ATS-08TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 8663413 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 Pole 250V 30 A Fuse Block - 1491-R125 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
Fuse Holders - 353137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details