nVent Electric Genesis Top-Mounted Air Conditioner HB16-0846-G040

Description
Features Robust reciprocating compressor R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single-phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package * Consult the factory for availability and catalog number
Datasheet
Description
Features Robust reciprocating compressor R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single-phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package * Consult the factory for availability and catalog number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Genesis Top-Mounted Air Conditioner - HB16-0846-G040 - nVent Electric
St. Louis Park, MN, United States
Genesis Top-Mounted Air Conditioner
HB16-0846-G040
Genesis Top-Mounted Air Conditioner HB16-0846-G040
Features Robust reciprocating compressor R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single-phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit Low-carbon mild-steel sheet-metal cover for rugged factory environments Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package * Consult the factory for availability and catalog number

Features

  • Robust reciprocating compressor
  • R407c earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 460 single-phase AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from 50 F/10 C to 125 F/52 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the filter of the unit
  • Low-carbon mild-steel sheet-metal cover for rugged factory environments
  • Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
    * Consult the factory for availability and catalog number
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number HB16-0846-G040
Product Name Genesis Top-Mounted Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 8000 BTU/hr (2345 W)
Voltage 115VAC; 230VAC; 460VAC
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details