nVent Electric FUSION G7?, Type 4, 12 G800600425G

Description
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.
Datasheet
Description
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FUSION G7?, Type 4, 12 - G800600425G - nVent Electric
St. Louis Park, MN, United States
FUSION G7?, Type 4, 12
G800600425G
FUSION G7?, Type 4, 12 G800600425G
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.

Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.

Supplier's Site Datasheet
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman - 12T3165 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman
12T3165
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman 12T3165
WALL MOUNT ENCLOSURES, STEEL, LT GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:425mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURES, STEEL, LT GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:425mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number G800600425G 12T3165
Product Name FUSION G7?, Type 4, 12 Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman
Length 32 inch (813 mm) 31.5 inch (800 mm)
Width 24 inch (610 mm) 23.62 inch (600 mm)
Depth 17 inch (432 mm) 16.73 inch (425 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details