nVent Electric FUSION G7?, Type 4, 12 G800600225G

Description
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.
Datasheet
Description
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FUSION G7?, Type 4, 12 - G800600225G - nVent Electric
St. Louis Park, MN, United States
FUSION G7?, Type 4, 12
G800600225G
FUSION G7?, Type 4, 12 G800600225G
Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.

Innovative, metric-dimensioned wall-mount enclosure designed to house and protect electrical and electronic components in industrial environments. Provides traditional enclosure functionality with scalable internal component mounting capability using the optional internal mounting system and accessory components.

Supplier's Site Datasheet
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman - 16T8414 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman
16T8414
Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman 16T8414
WALL MOUNT ENCLOSURES, STEEL, LT GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:225mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURES, STEEL, LT GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:225mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number G800600225G 16T8414
Product Name FUSION G7?, Type 4, 12 Wall Mount Enclosures, Steel, Lt Gray; Enclosure Type Nvent Hoffman
Length 32 inch (813 mm) 31.5 inch (800 mm)
Width 24 inch (610 mm) 23.62 inch (600 mm)
Depth 9 inch (229 mm) 8.86 inch (225 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 3.3 inch (83.82 mm)
View Details
4 suppliers