nVent Electric Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman G572046G802

Description
ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman - 56AC8405 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman
56AC8405
Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman 56AC8405
ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes

ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8405
Product Name Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Pro Ducted Cooling Systems -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details