ENCLOSURE COOLING, 20000BTU, 5.861KW; Product Range:SPECTRACOOL G57 Series; Enclosure Material:Stainless Steel; Cooling Capacity:20000BTU; External Height - Metric:1.47m; External Width - Metric:531mm; External Depth - Metric:390mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 56AC8403 |
| Product Name | Enclosure Cooling, 20000Btu, 5.861Kw; Product Range Nvent Hoffman |
| Type | Enclosure |