nVent Electric Enclosure Cooling, 12000Btu, 3.516Kw; Product Range Nvent Hoffman G521246G700

Description
ENCLOSURE COOLING, 12000BTU, 3.516KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 12000BTU, 3.516KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 12000Btu, 3.516Kw; Product Range Nvent Hoffman - 56AC8395 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 12000Btu, 3.516Kw; Product Range Nvent Hoffman
56AC8395
Enclosure Cooling, 12000Btu, 3.516Kw; Product Range Nvent Hoffman 56AC8395
ENCLOSURE COOLING, 12000BTU, 3.516KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

ENCLOSURE COOLING, 12000BTU, 3.516KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8395
Product Name Enclosure Cooling, 12000Btu, 3.516Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details