ENCLOSURE COOLING, 12000BTU, 3.516KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 56AC8390 |
| Product Name | Enclosure Cooling, 12000Btu, 3.516Kw; Product Range Nvent Hoffman |
| Type | Enclosure |