nVent Electric SPECTRACOOL™ Outdoor Air Conditioner G521216G102

Description
Features Energy efficient rotary compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers for performance redundancy Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cut-out adapter options for enclosures with McLean GENESIS® and T-Series air conditioners, enabling users to easily transition to the new unit Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Corrosion-resistant components Malfunction switch Compressor heater Head pressure control 2000 W enclosure heater
Datasheet
Description
Features Energy efficient rotary compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers for performance redundancy Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cut-out adapter options for enclosures with McLean GENESIS® and T-Series air conditioners, enabling users to easily transition to the new unit Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Corrosion-resistant components Malfunction switch Compressor heater Head pressure control 2000 W enclosure heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPECTRACOOL™ Outdoor Air Conditioner - G521216G102 - nVent Electric
St. Louis Park, MN, United States
SPECTRACOOL™ Outdoor Air Conditioner
G521216G102
SPECTRACOOL™ Outdoor Air Conditioner G521216G102
Features Energy efficient rotary compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers for performance redundancy Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cut-out adapter options for enclosures with McLean GENESIS® and T-Series air conditioners, enabling users to easily transition to the new unit Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air Conditioner models also include: Telcordia GR-487 capable Corrosion-resistant components Malfunction switch Compressor heater Head pressure control 2000 W enclosure heater

Features

  • Energy efficient rotary compressor
  • R134a earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 400/460 3-phase AC volt power input
  • UL Listed to save customers time and money with agency approvals
  • Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C
  • Exterior and partial recessed mounting options
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side.
  • Dual condenser-side air movers for performance redundancy
  • Galvanized sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Cut-out adapter options for enclosures with McLean GENESIS® and T-Series air conditioners, enabling users to easily transition to the new unit
  • Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Standard Indoor Air Conditioner models also include:
    • Active condensate management with heater strip
    • Power-off relay for door switch and other system requirements
    • Malfunction switch
  • Standard Outdoor Air Conditioner models also include:
    • Telcordia GR-487 capable
    • Corrosion-resistant components
    • Malfunction switch
    • Compressor heater
    • Head pressure control
    • 2000 W enclosure heater
Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Air Conditioners
Product Number G521216G102
Product Name SPECTRACOOL™ Outdoor Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 12000 BTU/hr (3517 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details