nVent Electric Air Conditioner, 12000Btu/h, 115V, Grey; Product Range Nvent Hoffman G521216G060

Description
AIR CONDITIONER, 12000BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 12000BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 12000Btu/h, 115V, Grey; Product Range Nvent Hoffman - 26X9810 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 12000Btu/h, 115V, Grey; Product Range Nvent Hoffman
26X9810
Air Conditioner, 12000Btu/h, 115V, Grey; Product Range Nvent Hoffman 26X9810
AIR CONDITIONER, 12000BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

AIR CONDITIONER, 12000BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:12000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 26X9810
Product Name Air Conditioner, 12000Btu/h, 115V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3681C230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details