ENCLOSURE COOLING, 8000BTU, 2.344KW; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 56AC8375 |
| Product Name | Enclosure Cooling, 8000Btu, 2.344Kw; Product Range Nvent Hoffman |
| Type | Enclosure |