nVent Electric Air Conditioner, 8000 Btu/h, 115V, Grey; Product Range Nvent Hoffman G520816G060

Description
AIR CONDITIONER, 8000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 8000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 8000 Btu/h, 115V, Grey; Product Range Nvent Hoffman - 26X9808 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 8000 Btu/h, 115V, Grey; Product Range Nvent Hoffman
26X9808
Air Conditioner, 8000 Btu/h, 115V, Grey; Product Range Nvent Hoffman 26X9808
AIR CONDITIONER, 8000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

AIR CONDITIONER, 8000 BTU/H, 115V, GREY; Product Range:SPECTRACOOL G52 Series; Enclosure Material:Metal; Cooling Capacity:8000BTU; External Height - Metric:1.34m; External Width - Metric:435mm; External Depth - Metric:296mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 26X9808
Product Name Air Conditioner, 8000 Btu/h, 115V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details