nVent Electric Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman G280426G800

Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman - 56AC8357 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
56AC8357
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman 56AC8357
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes

ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8357
Product Name Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details