nVent Electric Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman G280426G700

Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman - 56AC8356 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
56AC8356
Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman 56AC8356
ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes

ENCLOSURE COOLING, 4000BTU, 1.172KW; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Stainless Steel; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:284mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 56AC8356
Product Name Enclosure Cooling, 4000Btu, 1.172Kw; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3041A230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details