nVent Electric Air Conditioner, 4900 Btu/h, 230V, Grey; Product Range Nvent Hoffman G280426G060

Description
AIR CONDITIONER, 4900 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:4900BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 4900 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:4900BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 4900 Btu/h, 230V, Grey; Product Range Nvent Hoffman - 26X9802 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 4900 Btu/h, 230V, Grey; Product Range Nvent Hoffman
26X9802
Air Conditioner, 4900 Btu/h, 230V, Grey; Product Range Nvent Hoffman 26X9802
AIR CONDITIONER, 4900 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:4900BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes

AIR CONDITIONER, 4900 BTU/H, 230V, GREY; Product Range:SPECTRACOOL G28 Series; Enclosure Material:Metal; Cooling Capacity:4900BTU; External Height - Metric:725mm; External Width - Metric:431.1mm; External Depth - Metric:256.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 26X9802
Product Name Air Conditioner, 4900 Btu/h, 230V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details