Manufacturer: Hoffman Enclosures, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157615-FVL1614-S3AR
Color: Blue
Insulation Material: Vinyl
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Stud
RoHS: Non-Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
Terminal Material: Copper
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1157615-FVL1614-S3AR2 |
| Product Name | Terminals - FVL1614-S3AR2 |
| Mounting | Stud |