nVent Electric Terminals - FVC1614 FVC1614

Description
Manufacturer: Hoffman Enclosures, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023486-FVC1614 Color: Blue Termination: Crimp Insulation Material: Vinyl Categories: Terminals Alternative Parts (Cross-Reference): 640905-1; 640919-1; 3-520140-2; DNF14-250FIB-M; BSN14-C; 19164-0044; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG
Request a Quote
Description
Manufacturer: Hoffman Enclosures, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023486-FVC1614 Color: Blue Termination: Crimp Insulation Material: Vinyl Categories: Terminals Alternative Parts (Cross-Reference): 640905-1; 640919-1; 3-520140-2; DNF14-250FIB-M; BSN14-C; 19164-0044; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - FVC1614 - 1023486-FVC1614 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - FVC1614
1023486-FVC1614
Terminals - FVC1614 1023486-FVC1614
Manufacturer: Hoffman Enclosures, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023486-FVC1614 Color: Blue Termination: Crimp Insulation Material: Vinyl Categories: Terminals Alternative Parts (Cross-Reference): 640905-1; 640919-1; 3-520140-2; DNF14-250FIB-M; BSN14-C; 19164-0044; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG

Manufacturer: Hoffman Enclosures, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023486-FVC1614
Color: Blue
Termination: Crimp
Insulation Material: Vinyl
Categories: Terminals
Alternative Parts (Cross-Reference): 640905-1; 640919-1; 3-520140-2; DNF14-250FIB-M; BSN14-C; 19164-0044;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1023486-FVC1614
Product Name Terminals - FVC1614
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details