nVent Electric Boxes F6636SCSS

Description
WIRE TROUGH TYPE 4X
Request a Quote Datasheet
Description
WIRE TROUGH TYPE 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-F6636SCSS-ND - DigiKey
Thief River Falls, MN, United States
WIRE TROUGH TYPE 4X

WIRE TROUGH TYPE 4X

Buy Now Datasheet
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman - 96Y5522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
96Y5522
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman 96Y5522
ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:915mm; External Depth - Metric:153mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:915mm; External Depth - Metric:153mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-F6636SCSS-ND 96Y5522
Product Name Boxes Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
NEMA Rating Type 3R NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details