nVent Electric Straight Section F44W24SS

Description
Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).
Datasheet
Description
Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Louis Park, MN, United States
Straight Section
F44W24SS
Straight Section F44W24SS
Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).

Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).

Supplier's Site Datasheet
Wire Duct/Cable Runway - 20994875 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
20994875
Wire Duct/Cable Runway 20994875
FEED-THROUGH WIREWAY, 4 IN HEIGHT, 4 IN WIDTH, 24 IN LENGTH, 16 GAUGE TYPE 304 STAINLESS STEEL, 10 GAUGE STAINLESS STEEL FLANGES, NEMA TYPE 4, IP66. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH WIREWAY, 4 IN HEIGHT, 4 IN WIDTH, 24 IN LENGTH, 16 GAUGE TYPE 304 STAINLESS STEEL, 10 GAUGE STAINLESS STEEL FLANGES, NEMA TYPE 4, IP66. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric Radwell International
Product Category Wireways Wireways
Product Number F44W24SS 20994875
Product Name Straight Section Wire Duct/Cable Runway
Style Feed Through Wireway Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485C36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wireway Straight Section - F22G48 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Wireway Straight Section - 1100 SS4012SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details