nVent Electric Straight Section F44W12

Description
Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).
Datasheet
Description
Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Section - F44W12 - nVent Electric
St. Louis Park, MN, United States
Straight Section
F44W12
Straight Section F44W12
Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).

Available in lengths from 12.00 in. (305 mm) to 120.00 in. (3048 mm).

Supplier's Site Datasheet
Wire Duct/Cable Runway - 20990413 - Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
20990413
Wire Duct/Cable Runway 20990413
WIREWAY, FEED-THROUGH TYPE; 14 GAUGE STEEL (BODY/COVER), 10 GAUGE STEEL (END FLANGE) MATERIAL; ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH; 12 INCH; 4 INCH; 4 INCH; UL 870, CSA APPROVAL; NEMA 12, IP54 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

WIREWAY, FEED-THROUGH TYPE; 14 GAUGE STEEL (BODY/COVER), 10 GAUGE STEEL (END FLANGE) MATERIAL; ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH; 12 INCH; 4 INCH; 4 INCH; UL 870, CSA APPROVAL; NEMA 12, IP54 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric Radwell International
Product Category Wireways Wireways
Product Number F44W12 20990413
Product Name Straight Section Wire Duct/Cable Runway
Style Feed Through Wireway Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CL1SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F44T118GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 18"
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details