nVent Electric Boxes F121224SCSS

Description
WIRE TROUGH TYPE 4X
Request a Quote Datasheet
Description
WIRE TROUGH TYPE 4X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-F121224SCSS-ND - DigiKey
Thief River Falls, MN, United States
WIRE TROUGH TYPE 4X

WIRE TROUGH TYPE 4X

Buy Now Datasheet
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman - 96Y5512 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
96Y5512
Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman 96Y5512
ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WIRING TROUGH, SS, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-F121224SCSS-ND 96Y5512
Product Name Boxes Enclosure, Wiring Trough, Ss, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
NEMA Rating Type 3R NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 112-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers