Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABINETS AND CASEWORK
NVENT ELECTRIC
F-22W48 -- 48.00IN STRAIGHT SECTION ROHS COMPLIANT NVENT HOFFMAN
nVent Electric
48.00In Straight Section Rohs Compliant Nvent Hoffman
F-22W48
Description
48.00in Straight Section RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
48.00in Straight Section RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
48.00In Straight Section Rohs Compliant Nvent Hoffman
06B7634
48.00In Straight Section Rohs Compliant Nvent Hoffman
06B7634
48.00in Straight Section RoHS Compliant: Yes
48.00in Straight Section RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cabinets and Casework
Product Number
06B7634
Product Name
48.00In Straight Section Rohs Compliant Nvent Hoffman
Unlock Full Specs
to access all available technical data
Similar Products
AirClean Systems
Evidence Drying Cabinet
DrySafe ACEVD60A
Specs
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
MarShield
Lead Lined Cabinets and Furniture
Specs
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
RS Components, Ltd.
Tool Bags
179895
Specs
Type
Tool Cabinet
Material
Polypropylene (PP); Polypropylene
Height
17.00 inch (432 mm)
View Details
Air Innovations LLC
SSC 4500 Sterile Storage Cabinet
Specs
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details