The Industrial Enclosure, part number 26X9686, is designed for use in hazardous locations, meeting ATEX and IECEx standards for increased safety in Zone 1 and Zone 2 applications. It features a compression-molded fiberglass body that provides high-impact strength and is resistant to corrosive contaminants. The enclosure has an IP66 rating, ensuring protection against dust and water ingress. This enclosure is suitable for both panel- and DIN-mounted components and includes a retained, continuous high-temperature silicon gasket for enhanced sealing. It is equipped with stainless steel screws and offers mounting provisions outside of the gasketed area. The enclosure operates effectively within a service temperature range of -50°C to +100°C. Engineers looking for a durable and reliable solution for electrical component housing in challenging environments may find this enclosure meets their project requirements.
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-EXE807555-ND | 26X9686 |
| Product Name | Boxes | Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Length | 3.15 inch (80 mm) | |
| Width | 2.95 inch (75 mm) | |
| Depth | 2.17 inch (55 mm) |