nVent Electric Boxes EXE400405120

Description
EXE IP66 BLK GRP 400X405X120MM
Request a Quote Datasheet
Description
EXE IP66 BLK GRP 400X405X120MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE400405120-ND - DigiKey
Thief River Falls, MN, United States
EXE IP66 BLK GRP 400X405X120MM

EXE IP66 BLK GRP 400X405X120MM

Buy Now Datasheet
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman - 26X9683 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
26X9683
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman 26X9683
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:400.1mm; External Width - Metric:405mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:400.1mm; External Width - Metric:405mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE400405120-ND 26X9683
Product Name Boxes Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
Type Junction Box
Length 15.75 inch (400 mm)
Width 15.94 inch (405 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details