nVent Electric Boxes EXE255250120

Description
EXE IP66 BLK GRP 255X250X120MM
Request a Quote Datasheet
Description
EXE IP66 BLK GRP 255X250X120MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE255250120-ND - DigiKey
Thief River Falls, MN, United States
EXE IP66 BLK GRP 255X250X120MM

EXE IP66 BLK GRP 255X250X120MM

Buy Now Datasheet
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman - 26X9679 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
26X9679
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman 26X9679
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:255mm; External Width - Metric:250mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:255mm; External Width - Metric:250mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE255250120-ND 26X9679
Product Name Boxes Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Fiberglass; Fiberglass
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details