nVent Electric Boxes EXE24248SS61

Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet
Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE24248SS61-ND - DigiKey
Thief River Falls, MN, United States
316SS HC HAZ LOC EXE 1-GP INCH

316SS HC HAZ LOC EXE 1-GP INCH

Buy Now Datasheet
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman - 92T1149 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
92T1149
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman 92T1149
WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE24248SS61-ND 92T1149
Product Name Boxes Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details