nVent Electric Boxes EXE22012090

Description
EXE IP66 BLK GRP 220X120X90MM
Request a Quote Datasheet
Description
EXE IP66 BLK GRP 220X120X90MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE22012090-ND - DigiKey
Thief River Falls, MN, United States
EXE IP66 BLK GRP 220X120X90MM

EXE IP66 BLK GRP 220X120X90MM

Buy Now Datasheet
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman - 26X9678 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
26X9678
Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman 26X9678
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:220mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:220mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE22012090-ND 26X9678
Product Name Boxes Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Fiberglass; Fiberglass
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details