nVent Electric Boxes EXE20166SS61

Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet
Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE20166SS61-ND - DigiKey
Thief River Falls, MN, United States
316SS HC HAZ LOC EXE 1-GP INCH

316SS HC HAZ LOC EXE 1-GP INCH

Buy Now Datasheet
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman - 92T1144 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
92T1144
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman 92T1144
WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE20166SS61-ND 92T1144
Product Name Boxes Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Length 20 inch (508 mm)
Width 15.98 inch (406 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details