nVent Electric Boxes EXE16166SS61

Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet
Description
316SS HC HAZ LOC EXE 1-GP INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-EXE16166SS61-ND - DigiKey
Thief River Falls, MN, United States
316SS HC HAZ LOC EXE 1-GP INCH

316SS HC HAZ LOC EXE 1-GP INCH

Buy Now Datasheet
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman - 92T1142 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
92T1142
Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman 92T1142
WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-EXE16166SS61-ND 92T1142
Product Name Boxes Wall Mount Enclosure, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Length 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details