EXE IP66 BLK GRP 160X75X75MM
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-EXE1607575-ND | 26X9675 |
| Product Name | Boxes | Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Length | 6.3 inch (160 mm) | |
| Width | 2.95 inch (75 mm) | |
| Depth | 2.95 inch (75 mm) |