EXE IP66 BLK GRP 122X120X90MM
INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-EXE12212090-ND | 26X9672 |
| Product Name | Boxes | Industrial Enclosure, Ss, Black; Enclosure Type Nvent Hoffman |
| Type | Junction Box | |
| Length | 4.8 inch (122 mm) | |
| Width | 4.72 inch (120 mm) | |
| Depth | 3.54 inch (90 mm) |