CABINET, HINGED, WALL, 801MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:946mm; External Width - Metric:559mm; External Depth - Metric:381mm; External Height - Imperial:37.3"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 23K5101 |
| Product Name | Cabinet, Hinged, Wall, 801Mm, Steel, Black; Rack U Height Nvent Hoffman |
| Material | Steel |