nVent Electric ACCESSPLUS II Double-Hinge, Type 1 EWMWG242425

Description
ACCESSPLUS II Cabinets provide security, equipment access, cooling and support for network and other 19-in. rack-mount equipment. The cabinet has three components: front door, center section and wall section.
Request a Quote Datasheet
Description
ACCESSPLUS II Cabinets provide security, equipment access, cooling and support for network and other 19-in. rack-mount equipment. The cabinet has three components: front door, center section and wall section.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACCESSPLUS II Double-Hinge, Type 1 - EWMWG242425 - nVent Electric
St. Louis Park, MN, United States
ACCESSPLUS II Double-Hinge, Type 1
EWMWG242425
ACCESSPLUS II Double-Hinge, Type 1 EWMWG242425
ACCESSPLUS II Cabinets provide security, equipment access, cooling and support for network and other 19-in. rack-mount equipment. The cabinet has three components: front door, center section and wall section.

ACCESSPLUS II Cabinets provide security, equipment access, cooling and support for network and other 19-in. rack-mount equipment. The cabinet has three components: front door, center section and wall section.

Supplier's Site Datasheet
Boxes - 1441-EWMWG242425-ND - DigiKey
Thief River Falls, MN, United States
APLUS 24X24X25 WDW GP BLK

APLUS 24X24X25 WDW GP BLK

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Black; Enclosure Type Nvent Hoffman - 10R4953 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Black; Enclosure Type Nvent Hoffman
10R4953
Enclosure, Wall Mount, Steel, Black; Enclosure Type Nvent Hoffman 10R4953
ENCLOSURE, WALL MOUNT, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:637mm; IP Rating:IP20; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:637mm; IP Rating:IP20; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EWMWG242425 1441-EWMWG242425-ND 10R4953
Product Name ACCESSPLUS II Double-Hinge, Type 1 Boxes Enclosure, Wall Mount, Steel, Black; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 23.62 inch (600 mm)
Width 24 inch (610 mm) 23.62 inch (600 mm)
Depth 25 inch (635 mm) 25.08 inch (637 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers