nVent Electric Cabinet, Wall Mnt, 26U, Steel, Black; Rack U Height Nvent Hoffman EWMW482430

Description
CABINET, WALL MNT, 26U, STEEL, BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:762mm; External Height - Imperial:48" RoHS Compliant: Yes
Datasheet
Description
CABINET, WALL MNT, 26U, STEEL, BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:762mm; External Height - Imperial:48" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mnt, 26U, Steel, Black; Rack U Height Nvent Hoffman - 29T4415 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mnt, 26U, Steel, Black; Rack U Height Nvent Hoffman
29T4415
Cabinet, Wall Mnt, 26U, Steel, Black; Rack U Height Nvent Hoffman 29T4415
CABINET, WALL MNT, 26U, STEEL, BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:762mm; External Height - Imperial:48" RoHS Compliant: Yes

CABINET, WALL MNT, 26U, STEEL, BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:762mm; External Height - Imperial:48" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29T4415
Product Name Cabinet, Wall Mnt, 26U, Steel, Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Tool Bags - 179845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 15.55 inch (395 mm)
Width 11.42 inch (290 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details