nVent Electric Cabinet, Hinged, Wall, 1156Mm, Steel Black; Rack U Height Nvent Hoffman EWMW482418

Description
CABINET, HINGED, WALL, 1156MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:48" RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 1156MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:48" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 1156Mm, Steel Black; Rack U Height Nvent Hoffman - 59P3360 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 1156Mm, Steel Black; Rack U Height Nvent Hoffman
59P3360
Cabinet, Hinged, Wall, 1156Mm, Steel Black; Rack U Height Nvent Hoffman 59P3360
CABINET, HINGED, WALL, 1156MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:48" RoHS Compliant: Yes

CABINET, HINGED, WALL, 1156MM, STEEL BLACK; Rack U Height:26U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.22m; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:48" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59P3360
Product Name Cabinet, Hinged, Wall, 1156Mm, Steel Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Door cabinets - R5ACG-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details