nVent Electric Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman EWMW362425

Description
CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:36" RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman - 59P3359 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman
59P3359
Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman 59P3359
CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:36" RoHS Compliant: Yes

CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:637mm; External Height - Imperial:36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59P3359
Product Name Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details