nVent Electric Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman EWMW362418

Description
CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:36" RoHS Compliant: Yes
Datasheet
Description
CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman - 59P3358 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman
59P3358
Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman 59P3358
CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:36" RoHS Compliant: Yes

CABINET, HINGED, WALL, 851MM, STEEL, BLACK; Rack U Height:19U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:915mm; External Width - Metric:600mm; External Depth - Metric:462mm; External Height - Imperial:36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 59P3358
Product Name Cabinet, Hinged, Wall, 851Mm, Steel, Black; Rack U Height Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179882 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 13.58 inch (345 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details