ACCESSPLUS II Cabinets provide security, equipment access, cooling and support for network and other 19-in. rack-mount equipment. The cabinet has three components: front door, center section and wall section.
ACCESSPLUSS 36X24X18 WDW BLK
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | EWMW362418 | 1441-EWMW362418-ND |
| Product Name | ACCESSPLUS II Double-Hinge, Type 1 | Boxes |
| Length | 36 inch (914 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 18 inch (457 mm) | |
| Material | Steel |