nVent HOFFMAN Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman ESH198

Description
SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:203mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:8"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:203mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:8"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman - 70M8760 - Newark, An Avnet Company
Chicago, IL, United States
Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman
70M8760
Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman 70M8760
SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:203mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:8"; Product Range:- RoHS Compliant: Yes

SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:203mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:8"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 70M8760
Product Name Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details