nVent HOFFMAN Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman ESH1917

Description
SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:432mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:17"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:432mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:17"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman - 70M8759 - Newark, An Avnet Company
Chicago, IL, United States
Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman
70M8759
Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman 70M8759
SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:432mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:17"; Product Range:- RoHS Compliant: Yes

SINGLE-SIDED SHELF, 3.74IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:432mm; For Use With:Open Frame Racks; External Width - Imperial:19"; External Depth - Imperial:17"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 70M8759
Product Name Single-Sided Shelf, 3.74In, Steel; Rack U Height Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details