nVent Electric SOHO Cabinet for Small Office and Home Office ENC769SH

Description
SOHO Cabinets are designed to house servers, networking equipment and phone and voice mail equipment under a desktop. Casters allow the cabinet to be easily moved for access. Equipment is passively cooled by air taken in from the front of the cabinet and expelled through fan cutouts in the rear, which can accept optional fans for warmer applications.
Request a Quote Datasheet
Description
SOHO Cabinets are designed to house servers, networking equipment and phone and voice mail equipment under a desktop. Casters allow the cabinet to be easily moved for access. Equipment is passively cooled by air taken in from the front of the cabinet and expelled through fan cutouts in the rear, which can accept optional fans for warmer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOHO Cabinet for Small Office and Home Office - ENC769SH - nVent Electric
St. Louis Park, MN, United States
SOHO Cabinet for Small Office and Home Office
ENC769SH
SOHO Cabinet for Small Office and Home Office ENC769SH
SOHO Cabinets are designed to house servers, networking equipment and phone and voice mail equipment under a desktop. Casters allow the cabinet to be easily moved for access. Equipment is passively cooled by air taken in from the front of the cabinet and expelled through fan cutouts in the rear, which can accept optional fans for warmer applications.

SOHO Cabinets are designed to house servers, networking equipment and phone and voice mail equipment under a desktop. Casters allow the cabinet to be easily moved for access. Equipment is passively cooled by air taken in from the front of the cabinet and expelled through fan cutouts in the rear, which can accept optional fans for warmer applications.

Supplier's Site Datasheet
Boxes - 1441-ENC769SH-ND - DigiKey
Thief River Falls, MN, United States
19IN SOHO NETWORK CABINET DP

19IN SOHO NETWORK CABINET DP

Buy Now Datasheet
CABINET;SOHO NETWORKING;19IN;700X600X900MM;STEEL;BLACK - 70066681 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABINET;SOHO NETWORKING;19IN;700X600X900MM;STEEL;BLACK
70066681
CABINET;SOHO NETWORKING;19IN;700X600X900MM;STEEL;BLACK 70066681
SOHO Cabinets are designed to house servers, networking equipment and phone and voice mail equipment under a desktop. Casters allow the cabinet to be easily moved for access. Equipment is passively cooled by air taken in from the front of the cabinet and expelled through fan cutouts in the rear, which can accept optional fans for warmer applications. Adjustable gland plate with strain relief at bottom rear of cabinet provides easy and secure cable entry provides easy and secure cable entry Doors are hinged left and removable Same key provides access to all doors and side panels Fan cutouts with finger guards on upper half of rear door Open base with slotted vents includes casters Includes 2 sets of painted L-shaped rack angles with holes per EIA spacing (5/8 in. x 5/8 in. x 1/2 in.) Pretreated steel coated with RAL 9005 black textured, low-gloss polyester powder paint.

SOHO Cabinets are designed to house servers, networking equipment and phone and voice mail equipment under a desktop. Casters allow the cabinet to be easily moved for access. Equipment is passively cooled by air taken in from the front of the cabinet and
expelled through fan cutouts in the rear, which can accept optional fans for warmer applications.
Adjustable gland plate with strain relief at bottom rear of cabinet provides easy and secure cable entry
provides easy and secure cable entry
Doors are hinged left and removable
Same key provides access to all doors and side panels
Fan cutouts with finger guards on upper half of rear door
Open base with slotted vents includes casters
Includes 2 sets of painted L-shaped rack angles with holes per EIA spacing (5/8 in. x 5/8 in. x 1/2 in.)
Pretreated steel coated with RAL 9005 black textured, low-gloss polyester powder paint.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ENC769SH 1441-ENC769SH-ND 70066681
Product Name SOHO Cabinet for Small Office and Home Office Boxes CABINET;SOHO NETWORKING;19IN;700X600X900MM;STEEL;BLACK
Length 26 inch (660 mm)
Width 24 inch (610 mm)
Depth 35 inch (889 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details