19" CABINET 19, NETWORK, STEEL, BLACK; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:Seismic Series; Rack U Height:45U; External Height - Imperial:84"; External Width - Imperial:27.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 74C6443 |
| Product Name | 19 Cabinet 19, Network, Steel, Black; Cabinet Type Nvent Hoffman |
| Height | 84.00 inch (2134 mm) |