Aesthetics and flexibility make the Mini-Rack an ideal general purpose cabinet for 19-in. equipment used in a small office or in a testing or lab setting.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EMR16U6060 |
| Product Name | 19-in. Mini-Rack Cabinet, Type 1 |
| Type | Rack Enclosures |
| Length | 30 inch (762 mm) |
| Width | 22 inch (559 mm) |
| Depth | 24 inch (610 mm) |