nVent Electric Drawn Pushbutton Enclosures, Type 4 ED2PB

Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet
Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawn Pushbutton Enclosures, Type 4 - ED2PB - nVent Electric
St. Louis Park, MN, United States
Drawn Pushbutton Enclosures, Type 4
ED2PB
Drawn Pushbutton Enclosures, Type 4 ED2PB
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Supplier's Site Datasheet
Boxes - 1441-ED2PB-ND - DigiKey
Thief River Falls, MN, United States
2 PB ENCLOSURE 5.75X4.00X2.75

2 PB ENCLOSURE 5.75X4.00X2.75

Buy Now Datasheet
Enclosure - 20959062 - Radwell International
Willingboro, NJ, United States
Enclosure
20959062
Enclosure 20959062
ENCLOSURE, PUSHBUTTON ENCLOSURE, STEEL, 2 HOLE, 30.5 MM, NEMA 13, 1P66, GREY, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, PUSHBUTTON ENCLOSURE, STEEL, 2 HOLE, 30.5 MM, NEMA 13, 1P66, GREY, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ED2PB 1441-ED2PB-ND 20959062
Product Name Drawn Pushbutton Enclosures, Type 4 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details