nVent Electric Drawn Pushbutton Enclosures, Type 4 ED1PBX

Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet
Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawn Pushbutton Enclosures, Type 4 - ED1PBX - nVent Electric
St. Louis Park, MN, United States
Drawn Pushbutton Enclosures, Type 4
ED1PBX
Drawn Pushbutton Enclosures, Type 4 ED1PBX
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Supplier's Site Datasheet
Boxes - 1441-ED1PBX-ND - DigiKey
Thief River Falls, MN, United States
1 PB ENCLOSURE 3.50X4.00X3.75

1 PB ENCLOSURE 3.50X4.00X3.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ED1PBX 1441-ED1PBX-ND
Product Name Drawn Pushbutton Enclosures, Type 4 Boxes
Type Pushbutton Enclosures Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 176043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details