nVent Electric Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E9PBA

Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet
Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E9PBA - nVent Electric
St. Louis Park, MN, United States
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E9PBA
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E9PBA
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

Supplier's Site Datasheet
Boxes - 1441-E9PBA-ND - DigiKey
Thief River Falls, MN, United States
9 PB ENCLOSURE 9.50X8.50X7.88

9 PB ENCLOSURE 9.50X8.50X7.88

Buy Now Datasheet
Enclosure - 20927324 - Radwell International
Willingboro, NJ, United States
Enclosure
20927324
Enclosure 20927324
ENCLOSURE, 9 PB, 9.50 X 8.50 X 7.88 INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 9 PB, 9.50 X 8.50 X 7.88 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E9PBA 1441-E9PBA-ND 20927324
Product Name Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-503 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details