nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBX

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E6PBX - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E6PBX
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBX
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-E6PBX-ND - DigiKey
Thief River Falls, MN, United States
6 PB ENCLOSURE 9.50X6.25X4.75

6 PB ENCLOSURE 9.50X6.25X4.75

Buy Now Datasheet
Enclosure - 20934646 - Radwell International
Willingboro, NJ, United States
Enclosure
20934646
Enclosure 20934646
PUSHBUTTON ENCLOSURE, EXTRA-DEEP, TYPE 12, 6 PUSHBUTTON HOLE - 30.5 MM, GRAY/STEEL, NEMA TYPE 12/13, IP65, 9.5 IN HEIGHT, 6.25 IN WIDTH, 4.75 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, EXTRA-DEEP, TYPE 12, 6 PUSHBUTTON HOLE - 30.5 MM, GRAY/STEEL, NEMA TYPE 12/13, IP65, 9.5 IN HEIGHT, 6.25 IN WIDTH, 4.75 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E6PBX 1441-E6PBX-ND 20934646
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details